STMicroelectronics, Inc. Dc/dc Conv, Sync Buck, 2Mhz, 85Deg C; Topology Stmicroelectronics ST1PS01EJR

Description
DC/DC CONV, SYNC BUCK, 2MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:Flip-Chip; No. of Pins:8Pins; Output Current:400mA RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:Flip-Chip; No. of Pins:8Pins; Output Current:400mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2Mhz, 85Deg C; Topology Stmicroelectronics - 99AC9657 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2Mhz, 85Deg C; Topology Stmicroelectronics
99AC9657
Dc/dc Conv, Sync Buck, 2Mhz, 85Deg C; Topology Stmicroelectronics 99AC9657
DC/DC CONV, SYNC BUCK, 2MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:Flip-Chip; No. of Pins:8Pins; Output Current:400mA RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:Flip-Chip; No. of Pins:8Pins; Output Current:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 99AC9657
Product Name Dc/dc Conv, Sync Buck, 2Mhz, 85Deg C; Topology Stmicroelectronics
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details