Buck Switching Regulator IC Positive Fixed 1.8V, 2.3V, 2.5V, 2.8V 1 Output 400mA 8-UFBGA, FCBGA
Buck Switching Regulator IC Positive Fixed 1.8V, 2.3V, 2.5V, 2.8V 1 Output 400mA 8-UFBGA, FCBGA
Buck Switching Regulator IC Positive Fixed 1.8V, 2.3V, 2.5V, 2.8V 1 Output 400mA 8-UFBGA, FCBGA
IC REG BUCK 400MA 8FLIPCHIP
400MA NANO-QUIESCENT SYNCHRONOUS
Buck Switching Regulator IC Positive Fixed 1.8V, 2.3V, 2.5V, 2.8V 1 Output 400mA 8-UFBGA, FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-18909-1-ND | ST1PS01DJR | ST1PS01DJR | ST1PS01DJR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-UFBGA, FCBGA | Other; 8-UFBGA, FCBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.8 to 2.8 volts | 1.8 volts | 1.8 to ? volts |