STMicroelectronics ST1PS01BJR
STMicroelectronics ST1PS01BJR
STMicroelectronics ST1PS01BJR
Buck Switching Regulator IC Positive Fixed 1.1V, 1.2V, 1.5V, 1.7V 1 Output 400mA 8-UFBGA, FCBGA
Buck Switching Regulator IC Positive Fixed 1.1V, 1.2V, 1.5V, 1.7V 1 Output 400mA 8-UFBGA, FCBGA
Buck Switching Regulator IC Positive Fixed 1.1V, 1.2V, 1.5V, 1.7V 1 Output 400mA 8-UFBGA, FCBGA
IC REG BUCK 400MA 8FLIPCHIP
Buck Switching Regulator IC Positive Fixed 1.1V, 1.2V, 1.5V, 1.7V 1 Output 400mA 8-UFBGA, FCBGA
400MA NANO-QUIESCENT SYNCHRONOUS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2167860 | 2167860P | 497-ST1PS01BJRCT-ND | ST1PS01BJR | ST1PS01BJR | ST1PS01BJR |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed; Fixed | |||
| Package Type | Other; Flip chip | Other; Flip-Chip | Other; 8-UFBGA, FCBGA | Other; 8-UFBGA, FCBGA | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |
| Special Features | Synchronous Rectification |