Buck Switching Regulator IC Positive Fixed 1.9V, 2V, 2.1V, 2.8V 1 Output 400mA 8-UFBGA, FCBGA
Buck Switching Regulator IC Positive Fixed 1.9V, 2V, 2.1V, 2.8V 1 Output 400mA 8-UFBGA, FCBGA
Buck Switching Regulator IC Positive Fixed 1.9V, 2V, 2.1V, 2.8V 1 Output 400mA 8-UFBGA, FCBGA
Win Source Part Number: 1249782-ST1PS01AJR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 400mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.9V, 2V, 2.1V, 2.8V
Synchronous Rectifier: Yes
Package / Case: 8-UFBGA, FCBGA
Supplier Device Package: 8-FlipChip (1.11x1.41)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18908-1,497-1890
Base Product Number: ST1PS01
Switching Voltage Regulators 400mA Nano-Quiescent Synchronous step-down converter with digital voltage selection and power good
IC REG BUCK 1.9V 400MA 8FLIPCHIP
400MA NANO-QUIESCENT SYNCHRONOUS
Buck Switching Regulator IC Positive Fixed 1.9V, 2V, 2.1V, 2.8V 1 Output 400mA 8-UFBGA, FCBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-18908-6-ND | 1249782-ST1PS01AJR | ST1PS01AJR | ST1PS01AJR | ST1PS01AJR | ST1PS01AJR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-UFBGA, FCBGA | Other; Tape & Reel | Other; 8-UFBGA, FCBGA | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.9 to 2.8 volts | 1.9 volts | 1.9 to ? volts |