Manufacturer: STMicroelectronics
Win Source Part Number: 897808-ST1L08SPU12R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 800mA 8-DFN (2x3)
Package: 8-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ST1L08
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15439-1, 497-15439-6, -497-15439-1, -497-15439-2, 497-15439-2, -497-15439-6
800 mA Ultra low drop, high PSRR voltage regulator Product overview: ST1L08SPU12R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 800 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 800 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST1L08SPU12R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-DFN (2x3)
IC REG LINEAR 1.2V 800MA 8DFN
IC REG LINEAR 1.2V 800MA 8DFN
IC REG LINEAR 1.2V 800MA 8DFN
LDO Voltage Regulators 800 mA Ultra low drop, high PSRR voltage regulator
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 897808-ST1L08SPU12R | 776-ST1L08SPU12R | 497-15439-6-ND | ST1L08SPU12R | ST1L08SPU12R | ST1L08SPU12R | ST1L08SPU12R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ST1L08SPU12R | Low-Power 800 mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; 8-DFN (2x3) | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed |