STMicroelectronics, Inc. Ldo, Adj, 4V, 0.8A, -40 To 125Deg C; Output Type Stmicroelectronics ST1L08PUR

Description
LDO, ADJ, 4V, 0.8A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:4V; Output Current:800mA; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 4V, 0.8A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:4V; Output Current:800mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 4V, 0.8A, -40 To 125Deg C; Output Type Stmicroelectronics - 26AH0278 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 4V, 0.8A, -40 To 125Deg C; Output Type Stmicroelectronics
26AH0278
Ldo, Adj, 4V, 0.8A, -40 To 125Deg C; Output Type Stmicroelectronics 26AH0278
LDO, ADJ, 4V, 0.8A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:4V; Output Current:800mA; RoHS Compliant: Yes

LDO, ADJ, 4V, 0.8A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:4V; Output Current:800mA; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
ST1L08PUR
LDO Voltage Regulators ST1L08PUR
LDO Voltage Regulators 800 mA Ultra low drop, high PSRR voltage regulator

LDO Voltage Regulators 800 mA Ultra low drop, high PSRR voltage regulator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 26AH0278 ST1L08PUR
Product Name Ldo, Adj, 4V, 0.8A, -40 To 125Deg C; Output Type Stmicroelectronics LDO Voltage Regulators
Input Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details