Linear Voltage Regulator IC Positive Fixed 1 Output 1.3A 6-DFN (3x3)
2.5V LDO, 1.3A, 300mV Dropout, 650uA Quiescent, DFN Product overview: ST1L05PU25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.3A, 650uA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.3A, 650uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST1L05PU25R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1102511-ST1L05PU25R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 6-DFN (3x3)
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 1.3A
Operating Supply Current: 650μA
PSRR: 68dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V 1.3A 6DFN
IC REG LINEAR 2.5V 1.3A 6DFN
LDO Voltage Regulators BiCMOS VOLTAGE REG LOW QUIESCENT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-6830-2-ND | 776-ST1L05PU25R | 1102511-ST1L05PU25R | ST1L05PU25R | ST1L05PU25R | ST1L05PU25R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 1.3A 650uA DFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ST1L05PU25R | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN | Other; 6-DFN (3x3) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |