Adjustable LDO Regulator, 1.22-5.5V, 1.3A, 8-Pin DFN EP, SMT Product overview: ST1L05DPUR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.5V, 1.3A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 1.3A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST1L05DPUR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935168-ST1L05DPUR
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 1.3A 8-DFN-EP (4x4)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ST1L05
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN-EP (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-10055-6, 497-10055-1, 497-10055-2, -497-10055-1, -497-10055-2, -497-10055-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.3A 8-DFN-EP (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.3A 8-DFN-EP (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.3A 8-DFN-EP (4x4)
LDO Voltage Regulators Very Low Quiescent BiCMOS Volt Reg
IC REG LINEAR POS ADJ 1.3A 8DFN
IC REG LINEAR POS ADJ 1.3A 8DFN
IC REG LINEAR POS ADJ 1.3A 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-ST1L05DPUR | 935168-ST1L05DPUR | 497-10055-6-ND | ST1L05DPUR | ST1L05DPUR | ST1L05DPUR | ST1L05DPUR |
| Product Name | 5.5V 1.3A DFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ST1L05DPUR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; DFN EP | Other; 8-DFN-EP (4x4) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Output Voltage | 1.22 to 5.5 volts | 1.22 to 6.7 volts | 1.22 volts | 1.22 volts | |||
| IQ | 3.00E-4 amps | 6.50E-4 amps | 6.50E-4 amps | ||||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |