Manufacturer: STMicroelectronics
Win Source Part Number: 1102510-ST1L05CPU33R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 6-DFN (3x3)
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 1.3A
Operating Supply Current: 650μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.3A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.3A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.3A 6-DFN (3x3)
3.3V 1.3A Pos LDO Regulator, 6-Pin DFN-D EP, SM Product overview: ST1L05CPU33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.3A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.3A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST1L05CPU33R can be used for catalog matching and distributor lookup.
1.3A 65dB@(120Hz) null 3.3V Positive electrode 7V DFN-6(3x3) Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators Low Quiescent BiCMOS Voltage Regulator
IC REG LINEAR 3.3V 1.3A 6DFN
IC REG LINEAR 3.3V 1.3A 6DFN
IC REG LINEAR 3.3V 1.3A 6DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1102510-ST1L05CPU33R | 497-10617-2-ND | 776-ST1L05CPU33R | ST1L05CPU33R | ST1L05CPU33R | ST1L05CPU33R | ST1L05CPU33R | ST1L05CPU33R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ST1L05CPU33R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.3A DFN LDO Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; 6-DFN (3x3) | Other; 6-VDFN Exposed Pad | Other; DFN-D EP | Other; 6-VDFN Exposed Pad | ||||
| Life Cycle Stage | Maturity; Active | |||||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |