STMicroelectronics, Inc. Ldo, Adj, 1.22V-5.5V, 1.3A, Dfn-6; Output Type Stmicroelectronics ST1L05BPUR

Description
LDO, ADJ, 1.22V-5.5V, 1.3A, DFN-6; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Min:1.22V; Output Voltage Max:5.5V; Output Current Max:1.3A; Dropout Voltage Typ @ Current:300mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.22V-5.5V, 1.3A, DFN-6; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Min:1.22V; Output Voltage Max:5.5V; Output Current Max:1.3A; Dropout Voltage Typ @ Current:300mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.22V-5.5V, 1.3A, Dfn-6; Output Type Stmicroelectronics - 18AC7781 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.22V-5.5V, 1.3A, Dfn-6; Output Type Stmicroelectronics
18AC7781
Ldo, Adj, 1.22V-5.5V, 1.3A, Dfn-6; Output Type Stmicroelectronics 18AC7781
LDO, ADJ, 1.22V-5.5V, 1.3A, DFN-6; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Min:1.22V; Output Voltage Max:5.5V; Output Current Max:1.3A; Dropout Voltage Typ @ Current:300mV; MSL:- RoHS Compliant: Yes

LDO, ADJ, 1.22V-5.5V, 1.3A, DFN-6; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Min:1.22V; Output Voltage Max:5.5V; Output Current Max:1.3A; Dropout Voltage Typ @ Current:300mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 18AC7781
Product Name Ldo, Adj, 1.22V-5.5V, 1.3A, Dfn-6; Output Type Stmicroelectronics
Input Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details