Linear Voltage Regulator IC Positive Fixed 1 Output 1.3A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.3A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.3A 6-DFN (3x3)
Very low quiescent BiCMOS voltage regulator Product overview: ST1L05APU33R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST1L05APU33R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1102508-ST1L05APU33R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 6-DFN (3x3)
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 1.3A
Operating Supply Current: 650μA
PSRR: 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3.3V 1.3A 6DFN
LDO Voltage Regulators V LOW QUIESCENT BiCMOS VOLT REG
IC REG LINEAR 3.3V 1.3A 6DFN
IC REG LINEAR 3.3V 1.3A 6DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-8980-1-ND | 776-ST1L05APU33R | 1102508-ST1L05APU33R | ST1L05APU33R | ST1L05APU33R | ST1L05APU33R | ST1L05APU33R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ST1L05APU33R | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN | Other; 6-DFN (3x3) | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |