Low quiescent current voltage regulator Product overview: ST1L04PT from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST1L04PT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PPAK
Win Source Part Number: 1244811-ST1L04PT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 9V
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PPAK
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 50dB ~ 20dB (120Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 3 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: ST1L04
Product Status: Obsolete
Voltage Dropout (Max): 1V @ 1A
IC REG LINEAR POS ADJ 1A PPAK
IC REG LINEAR POS ADJ 1A PPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-ST1L04PT | ST1L04PT-ND | 1244811-ST1L04PT | ST1L04PT | ST1L04PT |
| Product Name | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; TO-252-5 | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | DPAK; PPAK; Other; Tube | DPAK | |
| Output Voltage | 9 volts | 0.8000 to 9 volts | 0.8000 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| IQ | 0.0030 amps | 0.0030 amps | 0.0030 amps |