LDO Regulator, 1A, Adj Pos, 2.8-10V In, TO-252-5 Product overview: ST1L04PT-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 10V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 10V, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST1L04PT-R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 030965-ST1L04PT-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 0.8 V to 3.3 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 3mA
PSRR: 50dB to 20dB (120Hz to 100kHz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 9V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1A PPAK
IC REG LINEAR POS ADJ 1A PPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-ST1L04PT-R | 497-7916-2-ND | 030965-ST1L04PT-R | ST1L04PT-R | ST1L04PT-R |
| Product Name | 1A 10V TO-252 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ST1L04PT-R | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; TO-252-5 | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | PPAK; Other; PPAK | ||
| Output Voltage | 3.3 volts | 0.8000 to 9 volts | 0.8000 volts | 0.8000 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| IQ | 0.0030 amps | 0.0030 amps |