Win Source Part Number: 1244822-ST1L02PU33R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 650 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-6901-2,497-6901
Base Product Number: ST1L02
Product Status: Obsolete
Voltage Dropout (Max): 1.1V @ 1A
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
3.3V FIXED POSITIVE LDO REGULATOR, 1.1V DROPOUT, PDSO6, 3 X 3 MM, ROHS COMPLIANT, DFN-6 Product overview: ST1L02PU33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.1V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.1V, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST1L02PU33R can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1A 6DFN
IC REG LINEAR 3.3V 1A 6DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1244822-ST1L02PU33R | 497-6901-2-ND | 776-ST1L02PU33R | ST1L02PU33R | ST1L02PU33R |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.1V DFN LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel | Other; 6-VDFN Exposed Pad | Other; DFN | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |