STMicroelectronics Logic - Logic - Translators, Level Shifters - ST1G3236DTR ST1G3236DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260151-ST1G3236DTR Packaging: Reel Mounting Style: SMD Features: Power-Off Protection Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Family Name: ST1G3236 Categories: Integrated Circuits Supplier Device Package: 6-DFN (1.2x1.0) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 6-UFDFN Alternative Parts (Cross-Reference): ADG3233BRJ-REEL; ADG3233BRM-REEL7; ADG3233BRM-REEL; ADG3233BRMZ-REEL7; Introduction Date: July 25, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: 1G3236 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260151-ST1G3236DTR Packaging: Reel Mounting Style: SMD Features: Power-Off Protection Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Family Name: ST1G3236 Categories: Integrated Circuits Supplier Device Package: 6-DFN (1.2x1.0) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 6-UFDFN Alternative Parts (Cross-Reference): ADG3233BRJ-REEL; ADG3233BRM-REEL7; ADG3233BRM-REEL; ADG3233BRMZ-REEL7; Introduction Date: July 25, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: 1G3236 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ST1G3236DTR - 1260151-ST1G3236DTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ST1G3236DTR
1260151-ST1G3236DTR
Logic - Logic - Translators, Level Shifters - ST1G3236DTR 1260151-ST1G3236DTR
Manufacturer: STMicroelectronics Win Source Part Number: 1260151-ST1G3236DTR Packaging: Reel Mounting Style: SMD Features: Power-Off Protection Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Family Name: ST1G3236 Categories: Integrated Circuits Supplier Device Package: 6-DFN (1.2x1.0) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 6-UFDFN Alternative Parts (Cross-Reference): ADG3233BRJ-REEL; ADG3233BRM-REEL7; ADG3233BRM-REEL; ADG3233BRMZ-REEL7; Introduction Date: July 25, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: 1G3236 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1260151-ST1G3236DTR
Packaging: Reel
Mounting Style: SMD
Features: Power-Off Protection
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.2V ~ 3.6V
Voltage - VCCB: 1.2V ~ 3.6V
Family Name: ST1G3236
Categories: Integrated Circuits
Supplier Device Package: 6-DFN (1.2x1.0)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 6-UFDFN
Alternative Parts (Cross-Reference): ADG3233BRJ-REEL; ADG3233BRM-REEL7; ADG3233BRM-REEL; ADG3233BRMZ-REEL7;
Introduction Date: July 25, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: 1G3236
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1260151-ST1G3236DTR
Product Name Logic - Logic - Translators, Level Shifters - ST1G3236DTR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial out shift register - 74HCT165PW,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
SN54LS673 16-Bit Shift Registers - 5962-8860201LA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
Logic - Shift Registers - 74F676SCX - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 16
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details