STMicroelectronics, Inc. Buck 3A 18V 850kHz LED Driver IC ST1CC40DR

Description
3A Step-Down Current Source Driver, 18V, 850kHz, SO, SM Product overview: ST1CC40DR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 850kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 3A, 18V, 850kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ST1CC40DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A Step-Down Current Source Driver, 18V, 850kHz, SO, SM Product overview: ST1CC40DR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 850kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 3A, 18V, 850kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ST1CC40DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3A 18V 850kHz LED Driver IC
137-ST1CC40DR
Buck 3A 18V 850kHz LED Driver IC 137-ST1CC40DR
3A Step-Down Current Source Driver, 18V, 850kHz, SO, SM Product overview: ST1CC40DR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 850kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 3A, 18V, 850kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ST1CC40DR can be used for catalog matching and distributor lookup.

3A Step-Down Current Source Driver, 18V, 850kHz, SO, SM Product overview: ST1CC40DR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 850kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 3A, 18V, 850kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ST1CC40DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 497-13708-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-13708-2-ND
LED Drivers 497-13708-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 3A 8-SOIC

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 3A 8-SOIC

Buy Now Datasheet
LED Drivers - 497-13708-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-13708-6-ND
LED Drivers 497-13708-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 3A 8-SOIC

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 3A 8-SOIC

Buy Now Datasheet
LED Drivers - 497-13708-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-13708-1-ND
LED Drivers 497-13708-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 3A 8-SOIC

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 3A 8-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - ST1CC40DR - 727266-ST1CC40DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - ST1CC40DR
727266-ST1CC40DR
PMIC - PMIC - LED Drivers - ST1CC40DR 727266-ST1CC40DR
Manufacturer: STMicroelectronics Win Source Part Number: 727266-ST1CC40DR Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Lighting, Signage Frequency: 850kHz Current - Output / Channel: 3A Internal Switch(s): Yes Topology: Step-Down (Buck) Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: ST1CC40 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 3V Voltage - Supply (Maximum): 18V

Manufacturer: STMicroelectronics
Win Source Part Number: 727266-ST1CC40DR
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Lighting, Signage
Frequency: 850kHz
Current - Output / Channel: 3A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: ST1CC40
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 18V

Buy Now
 - ST1CC40DR - Rochester Electronics
Newburyport, MA, United States
ST1CC40 - Power Management-LED DRIVERS

ST1CC40 - Power Management-LED DRIVERS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ST1CC40DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ST1CC40DR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ST1CC40DR
IC LED DRIVER RGLTR 3A 8SOIC

IC LED DRIVER RGLTR 3A 8SOIC

Supplier's Site
PMIC - LED Drivers - ST1CC40DR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ST1CC40DR
PMIC - LED Drivers ST1CC40DR
IC LED DRIVER REGULATOR 3A 8SO

IC LED DRIVER REGULATOR 3A 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-ST1CC40DR 497-13708-2-ND 727266-ST1CC40DR ST1CC40DR ST1CC40DR ST1CC40DR
Product Name Buck 3A 18V 850kHz LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - ST1CC40DR Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Infotainment Led Driver - A8502KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Drivers - 763478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 7.2 watts
Features RoHS Compliant
View Details
Specs
Form Factor Intgrated Circuit (IC)
Package Type SSOP
Features RoHS Compliant
View Details
2 suppliers