STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - ST1802HI ST1802HI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260142-ST1802HI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: ISOWATT-218-3 Power - Max: 50W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: ST1802HI Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: ISOWATT-218 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 800mA, 4A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 4 @ 5A, 5V Alternative Parts (Cross-Reference): BU4507AX; MD1802FX; MD2001FX; Introduction Date: January 11, 2000 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260142-ST1802HI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: ISOWATT-218-3 Power - Max: 50W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: ST1802HI Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: ISOWATT-218 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 800mA, 4A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 4 @ 5A, 5V Alternative Parts (Cross-Reference): BU4507AX; MD1802FX; MD2001FX; Introduction Date: January 11, 2000 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ST1802HI - 1260142-ST1802HI - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ST1802HI
1260142-ST1802HI
TRANSISTORS - Transistors (BJT) - Single - ST1802HI 1260142-ST1802HI
Manufacturer: STMicroelectronics Win Source Part Number: 1260142-ST1802HI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: ISOWATT-218-3 Power - Max: 50W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: ST1802HI Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: ISOWATT-218 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 800mA, 4A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 4 @ 5A, 5V Alternative Parts (Cross-Reference): BU4507AX; MD1802FX; MD2001FX; Introduction Date: January 11, 2000 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260142-ST1802HI
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: ISOWATT-218-3
Power - Max: 50W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: ST1802HI
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: ISOWATT-218
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce Saturation (Maximum) @ Ib, Ic: 5V @ 800mA, 4A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 4 @ 5A, 5V
Alternative Parts (Cross-Reference): BU4507AX; MD1802FX; MD2001FX;
Introduction Date: January 11, 2000
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10A 600V Bipolar Transistor
276-ST1802HI
10A 600V Bipolar Transistor 276-ST1802HI
10A, 600V, NPN, Si, POWER TRANSISTOR, ISOWATT218, 3 PIN Product overview: ST1802HI from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 600V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST1802HI can be used for catalog matching and distributor lookup.

10A, 600V, NPN, Si, POWER TRANSISTOR, ISOWATT218, 3 PIN Product overview: ST1802HI from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 600V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST1802HI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 497-3150-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-3150-5-ND
Single Bipolar Transistors 497-3150-5-ND
Bipolar (BJT) Transistor NPN 600V 10A 50W Through Hole ISOWATT-218

Bipolar (BJT) Transistor NPN 600V 10A 50W Through Hole ISOWATT-218

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ST1802HI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ST1802HI
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ST1802HI
TRANS NPN 600V 10A ISOWATT-218

TRANS NPN 600V 10A ISOWATT-218

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1260142-ST1802HI 276-ST1802HI 497-3150-5-ND ST1802HI
Product Name TRANSISTORS - Transistors (BJT) - Single - ST1802HI 10A 600V Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT3 ISOWATT-218-3
Packing Method Tube; Tube Tube; Tube
TJ 150 C (302 F)
Power Gain 4 dB
Unlock Full Specs
to access all available technical data