Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096430-ST1534AP2T
Polarity: Positive
Output Type: Fixed
Number of Pins: 5
Number of Outputs: 1
Accuracy: 1 %
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Output Current: 500 mA
Min Input Voltage: 4.5 V
LDO Regulator Pos 3.3V 0.5A 5-Pin(4+Tab) P2PAK Product overview: ST1534AP2T from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST1534AP2T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1096430-ST1534AP2T | 699-ST1534AP2T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ST1534AP2T | 3.3V 0.5A LDO Voltage Regulator IC |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed | Fixed |
| Special Features | Multiple Outputs | |
| Output Voltage | 3.3 volts | 3.3 volts |