High voltage fast-switching NPN Power transistor Product overview: ST1510FX from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST1510FX can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1260109-ST1510FX
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: ISOWATT218FX
Power - Max: 62W
Transistor Type: NPN
Family Name: ST1510FX
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOWATT-218FX
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 750V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 1.5A, 6A
Current - Collector Cutoff (Maximum): 200μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 6.5 @ 6A, 5V
Alternative Parts (Cross-Reference): 2SC5855A(LG,Q,M); 2SC5855(LG1); 2SC5855(F,M);
Introduction Date: November 02, 2005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 750V 12A 62W Through Hole ISOWATT-218FX
TRANS NPN 750V 12A ISOWATT-218FX
TRANSISTOR, NPN, 750V, 12A, ISOWATT218FX; Transistor Polarity:NPN; Collector Emitter Voltage Max:750V; Continuous Collector Current:12A; Power Dissipation:62W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT Hi Vltg FAST SWITCH PNP Pwr TRANSISTOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ST1510FX | 1260109-ST1510FX | 497-ST1510FX-ND | ST1510FX | 45AC7806 | ST1510FX |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ST1510FX | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 750V, 12A, Isowatt218Fx; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | ||
| IC(max) | 12000 milliamps | 12000 milliamps | ||||
| VCEO | 750 volts | 750 volts | ||||
| VCBO | 1500 volts | |||||
| PD | 62000 milliwatts |