STMicroelectronics, Inc. Drive Cable and Accessory ST1480ACDR

Description
(PRICE/TC) RS422/RS485 TRANSCEIVER, 15MBPS, SOIC-8; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; NO. OF PINS:8PINS ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) RS422/RS485 TRANSCEIVER, 15MBPS, SOIC-8; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; NO. OF PINS:8PINS ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Cable and Accessory - 49043102 - Radwell International
Willingboro, NJ, United States
Drive Cable and Accessory
49043102
Drive Cable and Accessory 49043102
(PRICE/TC) RS422/RS485 TRANSCEIVER, 15MBPS, SOIC-8; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; NO. OF PINS:8PINS ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) RS422/RS485 TRANSCEIVER, 15MBPS, SOIC-8; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; NO. OF PINS:8PINS ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 49043102
Product Name Drive Cable and Accessory
Unlock Full Specs
to access all available technical data