STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST1480ABDR ST1480ABDR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 030953-ST1480ABDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30μV Data Rate: 15Mbps Family Name: ST1480A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): ST1480ABD; ST1480ACN; ST1480ACD; Introduction Date: October 28, 2002 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 030953-ST1480ABDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30μV Data Rate: 15Mbps Family Name: ST1480A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): ST1480ABD; ST1480ACN; ST1480ACD; Introduction Date: October 28, 2002 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST1480ABDR - 030953-ST1480ABDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST1480ABDR
030953-ST1480ABDR
Interface - Interface - Drivers, Receivers, Transceivers - ST1480ABDR 030953-ST1480ABDR
Manufacturer: STMicroelectronics Win Source Part Number: 030953-ST1480ABDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30μV Data Rate: 15Mbps Family Name: ST1480A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): ST1480ABD; ST1480ACN; ST1480ACD; Introduction Date: October 28, 2002 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 030953-ST1480ABDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30μV
Data Rate: 15Mbps
Family Name: ST1480A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): ST1480ABD; ST1480ACN; ST1480ACD;
Introduction Date: October 28, 2002
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST1480ABDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST1480ABDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST1480ABDR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - ST1480ABDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST1480ABDR
Drivers, Receivers, Transceivers ST1480ABDR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 030953-ST1480ABDR ST1480ABDR ST1480ABDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST1480ABDR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY54FCT245CTLMB - 907395-CY54FCT245CTLMB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details