Win Source Part Number: 1276386-ST1394-01SC6
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: IPAD™
Type: Low Pass
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Data Lines for Mobile Devices
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.057" (1.45mm)
Number of Channels: 2
Filter Order: 2nd
Resistance - Channel (Ohms): 55
Values: R = 55Ohms, C = 250pF (Total)
ESD Protection: Yes
Package / Case: SOT-23-6
Dimension: 0.115" L x 0.064" W (2.93mm x 1.63mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: STMicroelectronics
Other Names: 497-3725-1,497-3725-
Base Product Number: ST1394
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1276386-ST1394-01SC6 |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |