High voltage fast-switching NPN power transistor Product overview: ST13009 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST13009 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 12A 100W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 1102479-ST13009
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 2.5V @ 3A, 12A
Typical Gain (hFE) (Min): 10 @ 8A, 5V
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
TRANS NPN 400V 12A TO220
Bipolar Transistors - BJT HV fast-switching NPN power trans
TRANS NPN 400V 12A TO220
TRANS, NPN, 400V, 12A, 150DEG C, 100W; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:12A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes
400V 100W 10@8A,5V 12A NPN TO-220 Bipolar Transistors - BJT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ST13009 | 497-3510-ND | 1102479-ST13009 | ST13009 | ST13009 | ST13009 | 06X0920 | ST13009 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ST13009 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | Trans, Npn, 400V, 12A, 150Deg C, 100W; Transistor Polarity Stmicroelectronics | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | NPN | ||
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps | 12000 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts | 400 volts | ||||
| VCBO | 700 volts | |||||||
| PD | 100000 milliwatts | 100000 milliwatts |