Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165106-ST13005N
Packaging: Rail/Tube
Polarity: NPN
Number of Elements: 1
Power Dissipation: 60 W
Number of Pins: 3
Categories: Custom Parts
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Power Dissipation: 60 W
Max Operating Temperature: 150 °C
Collector Emitter Voltage (VCEO): 400 V
Emitter Base Voltage (VEBO): 9 V
Max Collector Current: 4 A
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1165106-ST13005N |
| Product Name | Custom Parts - Custom Parts (S - T) - ST13005N |
| Polarity | NPN; NPN |
| Package Type | TO-220; SOT3; TO-220 |
| Packing Method | Tube; Rail/Tube |