STMicroelectronics, Inc. Single Bipolar Transistors ST13003DN

Description
Bipolar (BJT) Transistor NPN 400V 1A 20W Through Hole SOT-32-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 1A 20W Through Hole SOT-32-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-10873-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-10873-ND
Single Bipolar Transistors 497-10873-ND
Bipolar (BJT) Transistor NPN 400V 1A 20W Through Hole SOT-32-3

Bipolar (BJT) Transistor NPN 400V 1A 20W Through Hole SOT-32-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278615-ST13003DN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278615-ST13003DN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278615-ST13003DN
Win Source Part Number: 1278615-ST13003DN Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 500 Power - Max: 20 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.2V @ 330mA, 1A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 6 @ 500mA, 2V Mounting Type: Through Hole Package / Case: TO-225AA, TO-126-3 Supplier Device Package: SOT-32-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-10873,497-10873 Base Product Number: ST13003 Product Status: Obsolete

Win Source Part Number: 1278615-ST13003DN
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 500
Power - Max: 20 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 330mA, 1A
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 6 @ 500mA, 2V
Mounting Type: Through Hole
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: SOT-32-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-10873,497-10873
Base Product Number: ST13003
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ST13003DN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ST13003DN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ST13003DN
TRANS NPN 400V 1A SOT32-3

TRANS NPN 400V 1A SOT32-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 497-10873-ND 1278615-ST13003DN ST13003DN
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856A-E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type PG-SOT23-3-1
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details
Bipolar Transistors - 1222362 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 100 mA NPN general-purpose transistor - BC847AQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers