High voltage fast-switching NPN power transistor Product overview: ST13003 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST13003 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1260101-ST13003
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT NPN Hi-Volt Fast Sw
400V 40W 5@1A,2V 1.5A NPN SOT-32 Bipolar Transistors - BJT ROHS
TRANS NPN 400V 1.5A SOT32
TRANS NPN 400V 1.5A SOT32
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ST13003 | 1260101-ST13003 | ST13003 | ST13003 | ST13003 | ST13003 |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ST13003 | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| VCEO | 400 volts | 400 volts | 400 volts | 400 volts | ||
| VCBO | 700 volts | |||||
| PD | 40000 milliwatts | 40000 milliwatts |