Bipolar (BJT) Transistor NPN 400V 1.5A 40W Through Hole SOT-32-3
Manufacturer: STMicroelectronics
Win Source Part Number: 030952-ST13003-K
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Family Name: ST13003-K
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-32-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 500mA, 1.5A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 5 @ 1A, 2V
Maximum Power Dissipation: 40W
Alternative Parts (Cross-Reference): MJE13003 H; MJE13003; FJE3303H1TUNL;
Introduction Date: May 23, 2007
ECCN: EAR99
Country of Origin: China, India
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
NPN BJT Transistor, 400V, 1.5A, 40W, SOT-32 Product overview: ST13003-K from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A, 40W. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, 40W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST13003-K can be used for catalog matching and distributor lookup.
TRANS NPN 400V 1.5A SOT32-3
POWER BJT, NPN, 400V, 1.5A, SOT-32; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:1.5A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Bipolar Transistors - BJT High voltage Fast-switching NPN
TRANS NPN 400V 1.5A SOT32-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-10295-ND | 030952-ST13003-K | 276-ST13003-K | ST13003-K | 55R7066 | ST13003-K | ST13003-K |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ST13003-K | 400V 1.5A 40W Bipolar Transistor | Single Bipolar Transistors | Power Bjt, Npn, 400V, 1.5A, Sot-32; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-225AA, TO-126-3 | SOT3; SOT-32-3 | TO-225AA, TO-126-3 | TO-3; SOT3 | |||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| VCEO | 400 volts | 400 volts | 400 volts | 400 volts | 400 volts |