Win Source Part Number: 1276385-ST1284-03A8R
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: ST1284
Type: Low Pass
Package: Tape & Reel (TR)
Applications: Data Lines for Mobile Devices
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: RC
Height: 0.069" (1.75mm)
Number of Channels: 17
Values: R = 33Ohms, 4.7kOhms, C = 180pF
ESD Protection: Yes
Package / Case: 28-LSSOP (0.154", 3.90mm Width)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.389" L x 0.154" W (9.89mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: STMicroelectronics
Base Product Number: ST1284
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1276385-ST1284-03A8RL |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |