STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST10R272LT6 ST10R272LT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 085591-ST10R272LT6 Packaging: Tray Core Processor: ST10 Number of I/O: 77 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): ST10R272LT1; B165L25FHAXP; ST10R272LT1/TR; ST10R272LT6; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 085591-ST10R272LT6 Packaging: Tray Core Processor: ST10 Number of I/O: 77 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): ST10R272LT1; B165L25FHAXP; ST10R272LT1/TR; ST10R272LT6; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST10R272LT6 - 085591-ST10R272LT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST10R272LT6
085591-ST10R272LT6
Embedded - Embedded - Microcontrollers - ST10R272LT6 085591-ST10R272LT6
Manufacturer: STMicroelectronics Win Source Part Number: 085591-ST10R272LT6 Packaging: Tray Core Processor: ST10 Number of I/O: 77 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): ST10R272LT1; B165L25FHAXP; ST10R272LT1/TR; ST10R272LT6; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 085591-ST10R272LT6
Packaging: Tray
Core Processor: ST10
Number of I/O: 77
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): ST10R272LT1; B165L25FHAXP; ST10R272LT1/TR; ST10R272LT6;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-2045-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2045-ND
Microcontrollers 497-2045-ND
ST10 ST10 Microcontroller IC 16-Bit 50MHz ROMless 100-TQFP (14x14)

ST10 ST10 Microcontroller IC 16-Bit 50MHz ROMless 100-TQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 50MHz 1KB Embedded Microcontroller MCU
685-ST10R272LT6
16-bit 50MHz 1KB Embedded Microcontroller MCU 685-ST10R272LT6
16-Bit 50MHz MCU, TQFP-100, 1KB RAM, 77 I/O Product overview: ST10R272LT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 50MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 50MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10R272LT6 can be used for catalog matching and distributor lookup.

16-Bit 50MHz MCU, TQFP-100, 1KB RAM, 77 I/O Product overview: ST10R272LT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 50MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 50MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10R272LT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST10R272LT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10R272LT6
Microcontrollers ST10R272LT6
ST10 ST10 Microcontroller IC 16-Bit 50MHz ROMless 100-TQFP (14x14)

ST10 ST10 Microcontroller IC 16-Bit 50MHz ROMless 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - ST10R272LT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10R272LT6
Embedded - Microcontrollers ST10R272LT6
IC MCU 16BIT ROMLESS 100TQFP

IC MCU 16BIT ROMLESS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10R272LT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10R272LT6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10R272LT6
IC MCU 16BIT ROMLESS 100TQFP

IC MCU 16BIT ROMLESS 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 085591-ST10R272LT6 497-2045-ND 685-ST10R272LT6 ST10R272LT6 ST10R272LT6 ST10R272LT6
Product Name Embedded - Embedded - Microcontrollers - ST10R272LT6 Microcontrollers 16-bit 50MHz 1KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded Microcontroller MCU - 769-ADM5120PX-AB-R-2 - ERSAELECTRONICS PTE. LTD.
Specs
RAM 16 KB
Serial Interface Ethernet, UART, USB
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers
Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details