STMicroelectronics, Inc. 16-bit 50MHz 1KB 3.3V Embedded Microcontroller MCU ST10R172LT1

Description
16-Bit 50MHz MCU, 1KB RAM, 77 I/O, 3.3V, TQFP-100 Product overview: ST10R172LT1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 50MHz, 1KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 50MHz, 1KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10R172LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit 50MHz MCU, 1KB RAM, 77 I/O, 3.3V, TQFP-100 Product overview: ST10R172LT1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 50MHz, 1KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 50MHz, 1KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10R172LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 50MHz 1KB 3.3V Embedded Microcontroller MCU
685-ST10R172LT1
16-bit 50MHz 1KB 3.3V Embedded Microcontroller MCU 685-ST10R172LT1
16-Bit 50MHz MCU, 1KB RAM, 77 I/O, 3.3V, TQFP-100 Product overview: ST10R172LT1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 50MHz, 1KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 50MHz, 1KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10R172LT1 can be used for catalog matching and distributor lookup.

16-Bit 50MHz MCU, 1KB RAM, 77 I/O, 3.3V, TQFP-100 Product overview: ST10R172LT1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 50MHz, 1KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 50MHz, 1KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10R172LT1 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST10R172LT1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST10R172LT1-ND
Microcontrollers ST10R172LT1-ND
ST10 ST10 Microcontroller IC 16-Bit 50MHz ROMless 100-TQFP (14x14)

ST10 ST10 Microcontroller IC 16-Bit 50MHz ROMless 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST10R172LT1 - 066141-ST10R172LT1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST10R172LT1
066141-ST10R172LT1
Embedded - Embedded - Microcontrollers - ST10R172LT1 066141-ST10R172LT1
Manufacturer: STMicroelectronics Win Source Part Number: 066141-ST10R172LT1 Packaging: Tray Core Processor: ST10 Number of I/O: 77 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066141-ST10R172LT1
Packaging: Tray
Core Processor: ST10
Number of I/O: 77
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST10R172LT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10R172LT1
Microcontrollers ST10R172LT1
ST10 ST10 Microcontroller IC 16-Bit 50MHz ROMless 100-TQFP (14x14)

ST10 ST10 Microcontroller IC 16-Bit 50MHz ROMless 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10R172LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10R172LT1
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10R172LT1
IC MCU 16BIT ROMLESS 100TQFP

IC MCU 16BIT ROMLESS 100TQFP

Supplier's Site
Embedded - Microcontrollers - ST10R172LT1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10R172LT1
Embedded - Microcontrollers ST10R172LT1
IC MCU 16BIT ROMLESS 100TQFP

IC MCU 16BIT ROMLESS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST10R172LT1 ST10R172LT1-ND 066141-ST10R172LT1 ST10R172LT1 ST10R172LT1 ST10R172LT1
Product Name 16-bit 50MHz 1KB 3.3V Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST10R172LT1 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface SSP, USART, UART, EBI/EMI UART; USART
Package Type Other; TQFP LFQP; Other; 100-LQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; Other; 100-LQFP Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 438559C-107 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details