STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST10R167-Q3 ST10R167-Q3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 030949-ST10R167-Q3 Packaging: Tray Core Processor: ST10 Number of I/O: 111 Program Memory Type: ROMless Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 144-BQFP Speed(Frequency): 25MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 030949-ST10R167-Q3 Packaging: Tray Core Processor: ST10 Number of I/O: 111 Program Memory Type: ROMless Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 144-BQFP Speed(Frequency): 25MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST10R167-Q3 - 030949-ST10R167-Q3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST10R167-Q3
030949-ST10R167-Q3
Embedded - Embedded - Microcontrollers - ST10R167-Q3 030949-ST10R167-Q3
Manufacturer: STMicroelectronics Win Source Part Number: 030949-ST10R167-Q3 Packaging: Tray Core Processor: ST10 Number of I/O: 111 Program Memory Type: ROMless Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 144-BQFP Speed(Frequency): 25MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: STMicroelectronics
Win Source Part Number: 030949-ST10R167-Q3
Packaging: Tray
Core Processor: ST10
Number of I/O: 111
Program Memory Type: ROMless
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 144-BQFP
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
Microcontrollers - 497-2043-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2043-ND
Microcontrollers 497-2043-ND
ST10 ST10 Microcontroller IC 16-Bit 25MHz ROMless 144-PQFP (28x28)

ST10 ST10 Microcontroller IC 16-Bit 25MHz ROMless 144-PQFP (28x28)

Buy Now Datasheet
16-bit 25MHz 32KB 4KB Embedded Microcontroller MCU - 685-ST10R167-Q3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz 32KB 4KB Embedded Microcontroller MCU
685-ST10R167-Q3
16-bit 25MHz 32KB 4KB Embedded Microcontroller MCU 685-ST10R167-Q3
16-Bit ROMless MCU, 25MHz, 32KB ROMless, 4KB RAM, 111 I/O, PQFP Product overview: ST10R167-Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10R167-Q3 can be used for catalog matching and distributor lookup.

16-Bit ROMless MCU, 25MHz, 32KB ROMless, 4KB RAM, 111 I/O, PQFP Product overview: ST10R167-Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10R167-Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ST10R167-Q3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10R167-Q3
Embedded - Microcontrollers ST10R167-Q3
IC MCU 16BIT ROMLESS 144PQFP

IC MCU 16BIT ROMLESS 144PQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10R167-Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10R167-Q3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10R167-Q3
IC MCU 16BIT ROMLESS 144PQFP

IC MCU 16BIT ROMLESS 144PQFP

Supplier's Site
Microcontrollers - ST10R167-Q3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10R167-Q3
Microcontrollers ST10R167-Q3
ST10 ST10 Microcontroller IC 16-Bit 25MHz ROMless 144-PQFP (28x28)

ST10 ST10 Microcontroller IC 16-Bit 25MHz ROMless 144-PQFP (28x28)

Buy Now Datasheet
Microcontrollers - ST10R167-Q3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST10R167-Q3
Microcontrollers ST10R167-Q3
IC MCU 16BIT ROMLESS 144PQFP

IC MCU 16BIT ROMLESS 144PQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 030949-ST10R167-Q3 497-2043-ND 685-ST10R167-Q3 ST10R167-Q3 ST10R167-Q3 ST10R167-Q3 ST10R167-Q3
Product Name Embedded - Embedded - Microcontrollers - ST10R167-Q3 Microcontrollers 16-bit 25MHz 32KB 4KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers