Manufacturer: STMicroelectronics
Win Source Part Number: 212171-ST10R167-Q3/T
Packaging: Reel - TR
Core Processor: ST10
Number of I/O: 111
Program Memory Type: ROMless
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 144-BQFP
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 200
16-bit MCU, 25MHz, 4KB RAM, 111 I/O, PQFP, 5V, CAN, UART, EBI Product overview: ST10R167-Q3/TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 4KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 4KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10R167-Q3/TR can be used for catalog matching and distributor lookup.
ST10 ST10 Microcontroller IC 16-Bit 25MHz ROMless
IC MCU 16BIT ROMLESS 144QFP
ST10 ST10 Microcontroller IC 16-Bit 25MHz ROMless
IC MCU 16BIT ROMLESS 144QFP
IC MCU 16BIT ROMLESS 144QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 212171-ST10R167-Q3/TR | 685-ST10R167-Q3/TR | ST10R167-Q3/TR-ND | ST10R167-Q3/TR | ST10R167-Q3/TR | ST10R167-Q3/TR | ST10R167-Q3/TR |
| Product Name | Embedded - Embedded - Microcontrollers - ST10R167-Q3/TR | 16-bit 25MHz 4KB 5V Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Life Cycle Stage | Active | Removed; Obsolete | Removed; Obsolete | ||||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | ROMLess; ROMless |