Win Source Part Number: 1263329-ST10F296TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST10
Core Processor: ST10
Speed: 64MHz
Package: Tape & Reel (TR)
Standard Package: 350
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 143
Program Memory Size: 832KB (832K x 8)
Program Memory Type: FLASH
RAM Size: 68K x 8
Data Converters: A/D 32x10b
Oscillator Type: Internal
Package / Case: 208-BGA
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST10
16-Bit 64MHz FLASH MCU, 832KB Flash, 68KB RAM, 5V, BGA Product overview: ST10F296TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64MHz, 832KB, 68KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64MHz, 832KB, 68KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F296TR can be used for catalog matching and distributor lookup.
IC MCU 16BIT 832KB FLASH 208BGA
IC MCU 16BIT 832KB FLASH 208BGA
ST10 ST10 Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263329-ST10F296TR | 685-ST10F296TR | ST10F296TR | ST10F296TR | ST10F296TR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 64MHz 832KB 68KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 832 KB | 68 KB | 68 KB | 68 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 4.5 to 5.5 volts | 5 volts | 5.5 volts |