STMicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F296

Description
Win Source Part Number: 1263316-ST10F296 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST10 Core Processor: ST10 Speed: 64MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 143 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH RAM Size: 68K x 8 Data Converters: A/D 32x10b Oscillator Type: Internal Package / Case: 208-PBGA Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST10F Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263316-ST10F296 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST10 Core Processor: ST10 Speed: 64MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 143 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH RAM Size: 68K x 8 Data Converters: A/D 32x10b Oscillator Type: Internal Package / Case: 208-PBGA Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST10F Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263316-ST10F296 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263316-ST10F296
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263316-ST10F296
Win Source Part Number: 1263316-ST10F296 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST10 Core Processor: ST10 Speed: 64MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 143 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH RAM Size: 68K x 8 Data Converters: A/D 32x10b Oscillator Type: Internal Package / Case: 208-PBGA Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST10F Product Status: Obsolete

Win Source Part Number: 1263316-ST10F296
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST10
Core Processor: ST10
Speed: 64MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 143
Program Memory Size: 832KB (832K x 8)
Program Memory Type: FLASH
RAM Size: 68K x 8
Data Converters: A/D 32x10b
Oscillator Type: Internal
Package / Case: 208-PBGA
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST10F
Product Status: Obsolete

Buy Now Datasheet
16-bit 64MHz 832KB 68KB Embedded Microcontroller MCU - 685-ST10F296 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 64MHz 832KB 68KB Embedded Microcontroller MCU
685-ST10F296
16-bit 64MHz 832KB 68KB Embedded Microcontroller MCU 685-ST10F296
16-Bit 64MHz FLASH MCU, 832KB Flash, 68KB RAM, BGA Product overview: ST10F296 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64MHz, 832KB, 68KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64MHz, 832KB, 68KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F296 can be used for catalog matching and distributor lookup.

16-Bit 64MHz FLASH MCU, 832KB Flash, 68KB RAM, BGA Product overview: ST10F296 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64MHz, 832KB, 68KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64MHz, 832KB, 68KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F296 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST10F296 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F296
Microcontrollers ST10F296
ST10 ST10 Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH

ST10 ST10 Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F296 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F296
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F296
IC MCU 16BIT 832KB FLASH 208PBGA

IC MCU 16BIT 832KB FLASH 208PBGA

Supplier's Site
Embedded - Microcontrollers - ST10F296 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F296
Embedded - Microcontrollers ST10F296
IC MCU 16BIT 832KB FLASH 208PBGA

IC MCU 16BIT 832KB FLASH 208PBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263316-ST10F296 685-ST10F296 ST10F296 ST10F296 ST10F296
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 64MHz 832KB 68KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 64 MHz 64 MHz 64 MHz
RAM 832 KB 68 KB 68 KB 68 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 4.5 to 5.5 volts 5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG8008AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers