Win Source Part Number: 1263321-ST10F280
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST10
Core Processor: ST10
Speed: 40MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: ASC, CANbus, EBI/EMI, SSC
Peripherals: POR, PWM, WDT
Number of I/O: 143
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 32x10b
Oscillator Type: Internal
Package / Case: 208-BGA
Supplier Device Package: 208-PBGA (23x23)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST10
16-Bit MCU, 40MHz, 512KB Flash, 18KB RAM, BGA Product overview: ST10F280 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 512KB, 18KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 512KB, 18KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F280 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 512KB FLASH 208BGA
ST10 ST10 Microcontroller IC 16-Bit 40MHz 512KB (512K x 8) FLASH 208-PBGA (23x23)
IC MCU 16BIT 512KB FLASH 208BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263321-ST10F280 | 685-ST10F280 | ST10F280 | ST10F280 | ST10F280 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 40MHz 512KB 18KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 512 KB | 18 KB | 18 KB | 18 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 4.5 to 5.5 volts | 5 volts | 5.5 volts |