STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST10F280-Q3TR ST10F280-Q3TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066140-ST10F280-Q3TR Packaging: Reel - TR Core Processor: ST10 Number of I/O: 143 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 32x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 208-BGA Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 18K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066140-ST10F280-Q3TR Packaging: Reel - TR Core Processor: ST10 Number of I/O: 143 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 32x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 208-BGA Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 18K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST10F280-Q3TR - 066140-ST10F280-Q3TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST10F280-Q3TR
066140-ST10F280-Q3TR
Embedded - Embedded - Microcontrollers - ST10F280-Q3TR 066140-ST10F280-Q3TR
Manufacturer: STMicroelectronics Win Source Part Number: 066140-ST10F280-Q3TR Packaging: Reel - TR Core Processor: ST10 Number of I/O: 143 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 32x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 208-BGA Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 18K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066140-ST10F280-Q3TR
Packaging: Reel - TR
Core Processor: ST10
Number of I/O: 143
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 208-BGA
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 18K x 8
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 40MHz 512KB 18KB Embedded Microcontroller MCU - 685-ST10F280-Q3TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 40MHz 512KB 18KB Embedded Microcontroller MCU
685-ST10F280-Q3TR
16-bit 40MHz 512KB 18KB Embedded Microcontroller MCU 685-ST10F280-Q3TR
16-Bit MCU, 40MHz, 512KB Flash, 18KB RAM, BGA, CAN, USART Product overview: ST10F280-Q3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 512KB, 18KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 512KB, 18KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F280-Q3TR can be used for catalog matching and distributor lookup.

16-Bit MCU, 40MHz, 512KB Flash, 18KB RAM, BGA, CAN, USART Product overview: ST10F280-Q3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 512KB, 18KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 512KB, 18KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F280-Q3TR can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST10F280-Q3TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F280-Q3TR
Microcontrollers ST10F280-Q3TR
ST10 ST10 Microcontroller IC 16-Bit 40MHz 512KB (512K x 8) FLASH 208-PBGA (23x23)

ST10 ST10 Microcontroller IC 16-Bit 40MHz 512KB (512K x 8) FLASH 208-PBGA (23x23)

Buy Now
Embedded - Microcontrollers - ST10F280-Q3TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F280-Q3TR
Embedded - Microcontrollers ST10F280-Q3TR
IC MCU 16BIT 512KB FLASH 208PBGA

IC MCU 16BIT 512KB FLASH 208PBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F280-Q3TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F280-Q3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F280-Q3TR
IC MCU 16BIT 512KB FLASH 208PBGA

IC MCU 16BIT 512KB FLASH 208PBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 066140-ST10F280-Q3TR 685-ST10F280-Q3TR ST10F280-Q3TR ST10F280-Q3TR ST10F280-Q3TR
Product Name Embedded - Embedded - Microcontrollers - ST10F280-Q3TR 16-bit 40MHz 512KB 18KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active Active
Clock Speed 40 MHz 40 MHz 40 MHz
RAM 512 KB 18 KB 18 KB 18 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details