STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST10F276Z5T3 ST10F276Z5T3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897796-ST10F276Z5T3 Series: ST10 Operating Temperature Range: -40°C ~ 125°C (TA) Features: ST10 series Microcontroller IC 16-Bit 40MHz 832KB (832K x 8) FLASH Core Processor: ST10 Speed: 40MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: ST10F Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19635, ST10F276Z5T3-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897796-ST10F276Z5T3 Series: ST10 Operating Temperature Range: -40°C ~ 125°C (TA) Features: ST10 series Microcontroller IC 16-Bit 40MHz 832KB (832K x 8) FLASH Core Processor: ST10 Speed: 40MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: ST10F Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19635, ST10F276Z5T3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST10F276Z5T3 - 897796-ST10F276Z5T3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST10F276Z5T3
897796-ST10F276Z5T3
Embedded - Embedded - Microcontrollers - ST10F276Z5T3 897796-ST10F276Z5T3
Manufacturer: STMicroelectronics Win Source Part Number: 897796-ST10F276Z5T3 Series: ST10 Operating Temperature Range: -40°C ~ 125°C (TA) Features: ST10 series Microcontroller IC 16-Bit 40MHz 832KB (832K x 8) FLASH Core Processor: ST10 Speed: 40MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: ST10F Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19635, ST10F276Z5T3-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 897796-ST10F276Z5T3
Series: ST10
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ST10 series Microcontroller IC 16-Bit 40MHz 832KB (832K x 8) FLASH
Core Processor: ST10
Speed: 40MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 832KB (832K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: ST10F
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19635, ST10F276Z5T3-ND

Buy Now Datasheet
16-bit 40MHz 512KB 68KB Embedded Microcontroller MCU - 685-ST10F276Z5T3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 40MHz 512KB 68KB Embedded Microcontroller MCU
685-ST10F276Z5T3
16-bit 40MHz 512KB 68KB Embedded Microcontroller MCU 685-ST10F276Z5T3
16-Bit MCU, 40MHz, 512KB Flash, 68KB RAM, LQFP Product overview: ST10F276Z5T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 512KB, 68KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 512KB, 68KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276Z5T3 can be used for catalog matching and distributor lookup.

16-Bit MCU, 40MHz, 512KB Flash, 68KB RAM, LQFP Product overview: ST10F276Z5T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 512KB, 68KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 512KB, 68KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276Z5T3 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F276Z5T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F276Z5T3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F276Z5T3
IC MCU 16BIT 832KB FLASH 144LQFP

IC MCU 16BIT 832KB FLASH 144LQFP

Supplier's Site
Microcontrollers - ST10F276Z5T3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST10F276Z5T3
Microcontrollers ST10F276Z5T3
IC MCU 16BIT 832KB FLASH 144LQFP

IC MCU 16BIT 832KB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - ST10F276Z5T3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F276Z5T3
Embedded - Microcontrollers ST10F276Z5T3
IC MCU 16BIT 832KB FLASH 144LQFP

IC MCU 16BIT 832KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
ST10F276Z5T3
16-bit Microcontrollers - MCU ST10F276Z5T3
16-bit Microcontrollers - MCU 16B MCU

16-bit Microcontrollers - MCU 16B MCU

Buy Now Datasheet
Microcontrollers - ST10F276Z5T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F276Z5T3
Microcontrollers ST10F276Z5T3
ST10 ST10 Microcontroller IC 16-Bit 40MHz 832KB (832K x 8) FLASH

ST10 ST10 Microcontroller IC 16-Bit 40MHz 832KB (832K x 8) FLASH

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 897796-ST10F276Z5T3 685-ST10F276Z5T3 ST10F276Z5T3 ST10F276Z5T3 ST10F276Z5T3 ST10F276Z5T3 ST10F276Z5T3
Product Name Embedded - Embedded - Microcontrollers - ST10F276Z5T3 16-bit 40MHz 512KB 68KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 832 KB 68 KB 68 KB 68 KB 68 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Supply Voltage 4.5 to 5.5 volts 5 volts 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG8020AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details