STMicroelectronics, Inc. 16-bit 512KB 64MHz 5V Embedded Microcontroller MCU ST10F276Z5Q3TR

Description
16-bit MCU, 512KB Flash, 64MHz, 5V, PQFP, I2C, CAN, UART, T/R Product overview: ST10F276Z5Q3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512KB, 64MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 512KB, 64MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276Z5Q3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-bit MCU, 512KB Flash, 64MHz, 5V, PQFP, I2C, CAN, UART, T/R Product overview: ST10F276Z5Q3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512KB, 64MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 512KB, 64MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276Z5Q3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 512KB 64MHz 5V Embedded Microcontroller MCU - 685-ST10F276Z5Q3TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 512KB 64MHz 5V Embedded Microcontroller MCU
685-ST10F276Z5Q3TR
16-bit 512KB 64MHz 5V Embedded Microcontroller MCU 685-ST10F276Z5Q3TR
16-bit MCU, 512KB Flash, 64MHz, 5V, PQFP, I2C, CAN, UART, T/R Product overview: ST10F276Z5Q3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512KB, 64MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 512KB, 64MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276Z5Q3TR can be used for catalog matching and distributor lookup.

16-bit MCU, 512KB Flash, 64MHz, 5V, PQFP, I2C, CAN, UART, T/R Product overview: ST10F276Z5Q3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512KB, 64MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 512KB, 64MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276Z5Q3TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST10F276Z5Q3TR - 844518-ST10F276Z5Q3TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST10F276Z5Q3TR
844518-ST10F276Z5Q3TR
Embedded - Embedded - Microcontrollers - ST10F276Z5Q3TR 844518-ST10F276Z5Q3TR
Manufacturer: STMicroelectronics Win Source Part Number: 844518-ST10F276Z5Q3T R Series: ST10 Operating Temperature Range: -40°C ~ 125°C (TA) Features: ST10 series Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH 144-PQFP (28x28) Core Processor: ST10 Speed: 64MHz Package: Reel - TR Package: 144-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: ST10F Categories: Integrated Circuits (ICs) Case / Package: 144-PQFP (28x28) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 844518-ST10F276Z5Q3TR
Series: ST10
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ST10 series Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH 144-PQFP (28x28)
Core Processor: ST10
Speed: 64MHz
Package: Reel - TR
Package: 144-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 832KB (832K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: ST10F
Categories: Integrated Circuits (ICs)
Case / Package: 144-PQFP (28x28)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F276Z5Q3TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F276Z5Q3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F276Z5Q3TR
IC MCU 16BIT 832KB FLASH 144PQFP

IC MCU 16BIT 832KB FLASH 144PQFP

Supplier's Site
Microcontrollers - ST10F276Z5Q3TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F276Z5Q3TR
Microcontrollers ST10F276Z5Q3TR
ST10 ST10 Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH 144-PQFP (28x28)

ST10 ST10 Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH 144-PQFP (28x28)

Buy Now
Embedded - Microcontrollers - ST10F276Z5Q3TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F276Z5Q3TR
Embedded - Microcontrollers ST10F276Z5Q3TR
IC MCU 16BIT 832KB FLASH 144PQFP

IC MCU 16BIT 832KB FLASH 144PQFP

Supplier's Site Datasheet
Microcontrollers - ST10F276Z5Q3TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST10F276Z5Q3TR
Microcontrollers ST10F276Z5Q3TR
IC MCU 16BIT 832KB FLASH 144PQFP

IC MCU 16BIT 832KB FLASH 144PQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST10F276Z5Q3TR 844518-ST10F276Z5Q3TR ST10F276Z5Q3TR ST10F276Z5Q3TR ST10F276Z5Q3TR ST10F276Z5Q3TR
Product Name 16-bit 512KB 64MHz 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST10F276Z5Q3TR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 68 KB 832 KB 68 KB 68 KB 68 KB
Supply Voltage 5 volts 4.5 to 5.5 volts 5.5 volts 4.5 to 5.5 volts
Serial Interface I2C, CAN, UART, USART, EBI/EMI
Package Type Other; PQFP QFP; Other; 144-PQFP (28x28) Other; 144-BQFP QFP; Other; 144-BQFP QFP; Other; 144-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
 - C161PIL25MCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details