STMicroelectronics, Inc. 16-bit 64MHz 512KB 68KB Embedded Microcontroller MCU ST10F276Z5Q3

Description
16-Bit MCU, 64MHz, 512KB Flash, 68KB RAM, PQFP Product overview: ST10F276Z5Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64MHz, 512KB, 68KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64MHz, 512KB, 68KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276Z5Q3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit MCU, 64MHz, 512KB Flash, 68KB RAM, PQFP Product overview: ST10F276Z5Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64MHz, 512KB, 68KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64MHz, 512KB, 68KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276Z5Q3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 64MHz 512KB 68KB Embedded Microcontroller MCU - 685-ST10F276Z5Q3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 64MHz 512KB 68KB Embedded Microcontroller MCU
685-ST10F276Z5Q3
16-bit 64MHz 512KB 68KB Embedded Microcontroller MCU 685-ST10F276Z5Q3
16-Bit MCU, 64MHz, 512KB Flash, 68KB RAM, PQFP Product overview: ST10F276Z5Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64MHz, 512KB, 68KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64MHz, 512KB, 68KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276Z5Q3 can be used for catalog matching and distributor lookup.

16-Bit MCU, 64MHz, 512KB Flash, 68KB RAM, PQFP Product overview: ST10F276Z5Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64MHz, 512KB, 68KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64MHz, 512KB, 68KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276Z5Q3 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST10F276Z5Q3 - 1260092-ST10F276Z5Q3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST10F276Z5Q3
1260092-ST10F276Z5Q3
Embedded - Embedded - Microcontrollers - ST10F276Z5Q3 1260092-ST10F276Z5Q3
Manufacturer: STMicroelectronics Win Source Part Number: 1260092-ST10F276Z5Q3 Packaging: Tray Mounting Style: SMD Core Processor: ST10 Speed: 64MHz Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Supply Voltage: 4.5V ~ 5.5V Family Name: ST10F276Z5 Categories: Integrated Circuits Supplier Device Package: 144-PQFP (28x28) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 144-BQFP Alternative Parts (Cross-Reference): SAB-C167CS-4R33M CA+; SAB-C167CS-4R40M; SAK-C167CS-4R40M; SAK-C167CS-4R33M B59550; Introduction Date: June 02, 2006 ECCN: 3A991.a.2 Country of Origin: Malta Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: ST10F276 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 111 Date RAM Size: 68K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1260092-ST10F276Z5Q3
Packaging: Tray
Mounting Style: SMD
Core Processor: ST10
Speed: 64MHz
Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 832KB (832K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Supply Voltage: 4.5V ~ 5.5V
Family Name: ST10F276Z5
Categories: Integrated Circuits
Supplier Device Package: 144-PQFP (28x28)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 144-BQFP
Alternative Parts (Cross-Reference): SAB-C167CS-4R33M CA+; SAB-C167CS-4R40M; SAK-C167CS-4R40M; SAK-C167CS-4R33M B59550;
Introduction Date: June 02, 2006
ECCN: 3A991.a.2
Country of Origin: Malta
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: ST10F276
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 111
Date RAM Size: 68K x 8

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F276Z5Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F276Z5Q3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F276Z5Q3
IC MCU 16BIT 832KB FLASH 144PQFP

IC MCU 16BIT 832KB FLASH 144PQFP

Supplier's Site
Microcontrollers - ST10F276Z5Q3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F276Z5Q3
Microcontrollers ST10F276Z5Q3
ST10 ST10 Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH 144-PQFP (28x28)

ST10 ST10 Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH 144-PQFP (28x28)

Buy Now
Microcontrollers - ST10F276Z5Q3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST10F276Z5Q3
Microcontrollers ST10F276Z5Q3
IC MCU 16BIT 832KB FLASH 144PQFP

IC MCU 16BIT 832KB FLASH 144PQFP

Supplier's Site
Embedded - Microcontrollers - ST10F276Z5Q3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F276Z5Q3
Embedded - Microcontrollers ST10F276Z5Q3
IC MCU 16BIT 832KB FLASH 144PQFP

IC MCU 16BIT 832KB FLASH 144PQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST10F276Z5Q3 1260092-ST10F276Z5Q3 ST10F276Z5Q3 ST10F276Z5Q3 ST10F276Z5Q3 ST10F276Z5Q3
Product Name 16-bit 64MHz 512KB 68KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST10F276Z5Q3 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 68 KB 832 KB 68 KB 68 KB 68 KB
Supply Voltage 5 volts 4.5 to 5.5 volts 5.5 volts 4.5 to 5.5 volts
Serial Interface I2C, UART, USART, EBI/EMI, CAN
Package Type Other; PQFP Other; 144-BQFP QFP; Other; 144-BQFP QFP; Other; 144-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHAFXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details