STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F276-6QR3

Description
Win Source Part Number: 1263407-ST10F276-6QR 3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, ST10 Core Processor: ST10 Speed: 64MHz Package: Tape & Reel (TR) Standard Package: 200 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH RAM Size: 68K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Package / Case: 144-BQFP Supplier Device Package: 144-PQFP (28x28) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST10F Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263407-ST10F276-6QR 3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, ST10 Core Processor: ST10 Speed: 64MHz Package: Tape & Reel (TR) Standard Package: 200 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH RAM Size: 68K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Package / Case: 144-BQFP Supplier Device Package: 144-PQFP (28x28) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST10F Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263407-ST10F276-6QR3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263407-ST10F276-6QR3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263407-ST10F276-6QR3
Win Source Part Number: 1263407-ST10F276-6QR 3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, ST10 Core Processor: ST10 Speed: 64MHz Package: Tape & Reel (TR) Standard Package: 200 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH RAM Size: 68K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Package / Case: 144-BQFP Supplier Device Package: 144-PQFP (28x28) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST10F Product Status: Obsolete

Win Source Part Number: 1263407-ST10F276-6QR3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, ST10
Core Processor: ST10
Speed: 64MHz
Package: Tape & Reel (TR)
Standard Package: 200
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 832KB (832K x 8)
Program Memory Type: FLASH
RAM Size: 68K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Package / Case: 144-BQFP
Supplier Device Package: 144-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST10F
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - ST10F276-6QR3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST10F276-6QR3-ND
Microcontrollers ST10F276-6QR3-ND
ST10 Automotive, AEC-Q100, ST10 Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH 144-PQFP (28x28)

ST10 Automotive, AEC-Q100, ST10 Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH 144-PQFP (28x28)

Buy Now Datasheet
Singapore, Singapore
16-bit 64MHz 832KB 68KB Embedded Microcontroller MCU
685-ST10F276-6QR3
16-bit 64MHz 832KB 68KB Embedded Microcontroller MCU 685-ST10F276-6QR3
16-bit MCU, 64MHz, 832KB Flash, 68KB RAM, PQFP, I2C, UART, CAN Product overview: ST10F276-6QR3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64MHz, 832KB, 68KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64MHz, 832KB, 68KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276-6QR3 can be used for catalog matching and distributor lookup.

16-bit MCU, 64MHz, 832KB Flash, 68KB RAM, PQFP, I2C, UART, CAN Product overview: ST10F276-6QR3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64MHz, 832KB, 68KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64MHz, 832KB, 68KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276-6QR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST10F276-6QR3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F276-6QR3
Microcontrollers ST10F276-6QR3
ST10 Automotive, AEC-Q100, ST10 Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH 144-PQFP (28x28)

ST10 Automotive, AEC-Q100, ST10 Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH 144-PQFP (28x28)

Buy Now Datasheet
Embedded - Microcontrollers - ST10F276-6QR3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F276-6QR3
Embedded - Microcontrollers ST10F276-6QR3
IC MCU 16BIT 832KB FLASH 144PQFP

IC MCU 16BIT 832KB FLASH 144PQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F276-6QR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F276-6QR3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F276-6QR3
IC MCU 16BIT 832KB FLASH 144PQFP

IC MCU 16BIT 832KB FLASH 144PQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
ST10F276-6QR3
16-bit Microcontrollers - MCU ST10F276-6QR3
16-bit Microcontrollers - MCU 16-bit MCU 832 Kbyte Flash memory 68 Kbyt

16-bit Microcontrollers - MCU 16-bit MCU 832 Kbyte Flash memory 68 Kbyt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263407-ST10F276-6QR3 ST10F276-6QR3-ND 685-ST10F276-6QR3 ST10F276-6QR3 ST10F276-6QR3 ST10F276-6QR3 ST10F276-6QR3
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 64MHz 832KB 68KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz
RAM 832 KB 68 KB 68 KB 68 KB 68 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7735AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details