STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST10F276-4TX3 ST10F276-4TX3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066139-ST10F276-4TX3 Packaging: Reel - TR Core Processor: ST10 Number of I/O: 111 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 144-LQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 68K x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066139-ST10F276-4TX3 Packaging: Reel - TR Core Processor: ST10 Number of I/O: 111 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 144-LQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 68K x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST10F276-4TX3 - 066139-ST10F276-4TX3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST10F276-4TX3
066139-ST10F276-4TX3
Embedded - Embedded - Microcontrollers - ST10F276-4TX3 066139-ST10F276-4TX3
Manufacturer: STMicroelectronics Win Source Part Number: 066139-ST10F276-4TX3 Packaging: Reel - TR Core Processor: ST10 Number of I/O: 111 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 144-LQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 68K x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066139-ST10F276-4TX3
Packaging: Reel - TR
Core Processor: ST10
Number of I/O: 111
Program Memory Size: 832KB (832K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 144-LQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 68K x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST10F276-4TX3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST10F276-4TX3-ND
Microcontrollers ST10F276-4TX3-ND
ST10 ST10 Microcontroller IC 16-Bit 40MHz 832KB (832K x 8) FLASH

ST10 ST10 Microcontroller IC 16-Bit 40MHz 832KB (832K x 8) FLASH

Buy Now Datasheet
16-bit 16BIT 832KB Embedded Microcontroller MCU - 685-ST10F276-4TX3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 832KB Embedded Microcontroller MCU
685-ST10F276-4TX3
16-bit 16BIT 832KB Embedded Microcontroller MCU 685-ST10F276-4TX3
IC MCU 16BIT 832KB FLASH 144LQFP Product overview: ST10F276-4TX3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 832KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 832KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276-4TX3 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 832KB FLASH 144LQFP Product overview: ST10F276-4TX3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 832KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 832KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276-4TX3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ST10F276-4TX3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F276-4TX3
Embedded - Microcontrollers ST10F276-4TX3
IC MCU 16BIT 832KB FLASH 144LQFP

IC MCU 16BIT 832KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F276-4TX3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F276-4TX3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F276-4TX3
IC MCU 16BIT 832KB FLASH 144LQFP

IC MCU 16BIT 832KB FLASH 144LQFP

Supplier's Site
Microcontrollers - ST10F276-4TX3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F276-4TX3
Microcontrollers ST10F276-4TX3
ST10 ST10 Microcontroller IC 16-Bit 40MHz 832KB (832K x 8) FLASH

ST10 ST10 Microcontroller IC 16-Bit 40MHz 832KB (832K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 066139-ST10F276-4TX3 ST10F276-4TX3-ND 685-ST10F276-4TX3 ST10F276-4TX3 ST10F276-4TX3 ST10F276-4TX3
Product Name Embedded - Embedded - Microcontrollers - ST10F276-4TX3 Microcontrollers 16-bit 16BIT 832KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 832 KB 68 KB 68 KB 68 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details