STMicroelectronics, Inc. 16-bit Embedded Microcontroller MCU ST10F276-4T3

Description
16-bit MCU with MAC unit, 832 Kbyte Flash memory and 68 Kbute RAM Product overview: ST10F276-4T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276-4T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-bit MCU with MAC unit, 832 Kbyte Flash memory and 68 Kbute RAM Product overview: ST10F276-4T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276-4T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit Embedded Microcontroller MCU - 685-ST10F276-4T3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microcontroller MCU
685-ST10F276-4T3
16-bit Embedded Microcontroller MCU 685-ST10F276-4T3
16-bit MCU with MAC unit, 832 Kbyte Flash memory and 68 Kbute RAM Product overview: ST10F276-4T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276-4T3 can be used for catalog matching and distributor lookup.

16-bit MCU with MAC unit, 832 Kbyte Flash memory and 68 Kbute RAM Product overview: ST10F276-4T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276-4T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1001638-ST10F276-4T3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1001638-ST10F276-4T3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1001638-ST10F276-4T3
Win Source Part Number: 1001638-ST10F276-4T3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST10 Core Processor: ST10 Speed: 40MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH RAM Size: 68K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST10F Product Status: Obsolete

Win Source Part Number: 1001638-ST10F276-4T3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST10
Core Processor: ST10
Speed: 40MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 832KB (832K x 8)
Program Memory Type: FLASH
RAM Size: 68K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST10F
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - ST10F276-4T3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST10F276-4T3-ND
Microcontrollers ST10F276-4T3-ND
ST10 ST10 Microcontroller IC 16-Bit 40MHz 832KB (832K x 8) FLASH 144-LQFP (20x20)

ST10 ST10 Microcontroller IC 16-Bit 40MHz 832KB (832K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F276-4T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F276-4T3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F276-4T3
IC MCU 16BIT 832KB FLASH 144LQFP

IC MCU 16BIT 832KB FLASH 144LQFP

Supplier's Site
Microcontrollers - ST10F276-4T3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST10F276-4T3
Microcontrollers ST10F276-4T3
IC MCU 16BIT 832KB FLASH 144LQFP

IC MCU 16BIT 832KB FLASH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ST10F276-4T3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F276-4T3
Embedded - Microcontrollers ST10F276-4T3
IC MCU 16BIT 832KB FLASH 144LQFP

IC MCU 16BIT 832KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - ST10F276-4T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F276-4T3
Microcontrollers ST10F276-4T3
ST10 ST10 Microcontroller IC 16-Bit 40MHz 832KB (832K x 8) FLASH 144-LQFP (20x20)

ST10 ST10 Microcontroller IC 16-Bit 40MHz 832KB (832K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST10F276-4T3 1001638-ST10F276-4T3 ST10F276-4T3-ND ST10F276-4T3 ST10F276-4T3 ST10F276-4T3 ST10F276-4T3
Product Name 16-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Serial Interface I2C, UART, USART, EBI/EMI CAN; UART; USART
Package Type Other; LQFP LFQP; Other; 144-LQFP Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - C164SL6RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers