Win Source Part Number: 1096418-ST10F275-4T3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST10
Core Processor: ST10
Speed: 64MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Package / Case: 144-LQFP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST10F
PTS DIGITAL Product overview: ST10F275-4T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F275-4T3 can be used for catalog matching and distributor lookup.
ST10 ST10 Microcontroller IC 16-Bit 64MHz 768KB (768K x 8) FLASH
IC MCU 16BIT 768KB FLASH 144LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1096418-ST10F275-4T3 | 685-ST10F275-4T3 | ST10F275-4T3 | ST10F275-4T3 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| RAM | 768 KB | 36 KB | 36 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | ||
| Supply Voltage | 4.5 to 5.5 volts | 5.5 volts |