STMicroelectronics, Inc. Microcontrollers ST10F273Z4Q3

Description
ST10 ST10 Microcontroller IC 16-Bit 64MHz 512KB (512K x 8) FLASH 144-PQFP (28x28)
Request a Quote Datasheet
Description
ST10 ST10 Microcontroller IC 16-Bit 64MHz 512KB (512K x 8) FLASH 144-PQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST10F273Z4Q3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST10F273Z4Q3-ND
Microcontrollers ST10F273Z4Q3-ND
ST10 ST10 Microcontroller IC 16-Bit 64MHz 512KB (512K x 8) FLASH 144-PQFP (28x28)

ST10 ST10 Microcontroller IC 16-Bit 64MHz 512KB (512K x 8) FLASH 144-PQFP (28x28)

Buy Now Datasheet
16-bit Embedded Microcontroller MCU - 685-ST10F273Z4Q3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microcontroller MCU
685-ST10F273Z4Q3
16-bit Embedded Microcontroller MCU 685-ST10F273Z4Q3
16-BIT MICROCONTROLLER WITH MAC UNIT, UP TO 832 KBYTES FLASH MEMORY AND UP TO 68 KBYTES RAM Product overview: ST10F273Z4Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F273Z4Q3 can be used for catalog matching and distributor lookup.

16-BIT MICROCONTROLLER WITH MAC UNIT, UP TO 832 KBYTES FLASH MEMORY AND UP TO 68 KBYTES RAM Product overview: ST10F273Z4Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F273Z4Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263315-ST10F273Z4Q3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263315-ST10F273Z4Q3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263315-ST10F273Z4Q3
Win Source Part Number: 1263315-ST10F273Z4Q3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST10 Core Processor: ST10 Speed: 64MHz Package: Tray Standard Package: 24 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Package / Case: 144-BQFP Supplier Device Package: 144-PQFP (28x28) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST10F Product Status: Obsolete

Win Source Part Number: 1263315-ST10F273Z4Q3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST10
Core Processor: ST10
Speed: 64MHz
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Package / Case: 144-BQFP
Supplier Device Package: 144-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST10F
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - ST10F273Z4Q3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F273Z4Q3
Embedded - Microcontrollers ST10F273Z4Q3
IC MCU 16BIT 512KB FLASH 144PQFP

IC MCU 16BIT 512KB FLASH 144PQFP

Supplier's Site Datasheet
Microcontrollers - ST10F273Z4Q3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F273Z4Q3
Microcontrollers ST10F273Z4Q3
ST10 ST10 Microcontroller IC 16-Bit 64MHz 512KB (512K x 8) FLASH 144-PQFP (28x28)

ST10 ST10 Microcontroller IC 16-Bit 64MHz 512KB (512K x 8) FLASH 144-PQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F273Z4Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F273Z4Q3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F273Z4Q3
IC MCU 16BIT 512KB FLASH 144PQFP

IC MCU 16BIT 512KB FLASH 144PQFP

Supplier's Site
Microcontrollers - ST10F273Z4Q3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST10F273Z4Q3
Microcontrollers ST10F273Z4Q3
IC MCU 16BIT 512KB FLASH 144PQFP

IC MCU 16BIT 512KB FLASH 144PQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST10F273Z4Q3-ND 685-ST10F273Z4Q3 1263315-ST10F273Z4Q3 ST10F273Z4Q3 ST10F273Z4Q3 ST10F273Z4Q3 ST10F273Z4Q3
Product Name Microcontrollers 16-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 24x10b
RAM 36 KB 36 KB 512 KB 36 KB 36 KB 36 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C505CA4EMCAFXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers