STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST10F273M-4T3 ST10F273M-4T3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 030948-ST10F273M-4T3 Packaging: Tray Core Processor: ST10 Number of I/O: 111 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 144-TQFP (20x20) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 36K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 030948-ST10F273M-4T3 Packaging: Tray Core Processor: ST10 Number of I/O: 111 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 144-TQFP (20x20) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 36K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST10F273M-4T3 - 030948-ST10F273M-4T3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST10F273M-4T3
030948-ST10F273M-4T3
Embedded - Embedded - Microcontrollers - ST10F273M-4T3 030948-ST10F273M-4T3
Manufacturer: STMicroelectronics Win Source Part Number: 030948-ST10F273M-4T3 Packaging: Tray Core Processor: ST10 Number of I/O: 111 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 144-TQFP (20x20) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 36K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 030948-ST10F273M-4T3
Packaging: Tray
Core Processor: ST10
Number of I/O: 111
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 144-TQFP (20x20)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 36K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit Embedded Microcontroller MCU - 685-ST10F273M-4T3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microcontroller MCU
685-ST10F273M-4T3
16-bit Embedded Microcontroller MCU 685-ST10F273M-4T3
16-bit MCU with 512 Kbyte Flash memory and 36 Kbyte RAM Product overview: ST10F273M-4T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F273M-4T3 can be used for catalog matching and distributor lookup.

16-bit MCU with 512 Kbyte Flash memory and 36 Kbyte RAM Product overview: ST10F273M-4T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F273M-4T3 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
ST10F273M-4T3
16-bit Microcontrollers - MCU ST10F273M-4T3
16-bit Microcontrollers - MCU 16-bit MCU 512 Kbyte Flash memory 36 Kbyt

16-bit Microcontrollers - MCU 16-bit MCU 512 Kbyte Flash memory 36 Kbyt

Buy Now Datasheet
Embedded - Microcontrollers - ST10F273M-4T3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F273M-4T3
Embedded - Microcontrollers ST10F273M-4T3
IC MCU 16BIT 512KB FLASH 144TQFP

IC MCU 16BIT 512KB FLASH 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F273M-4T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F273M-4T3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F273M-4T3
IC MCU 16BIT 512KB FLASH 144TQFP

IC MCU 16BIT 512KB FLASH 144TQFP

Supplier's Site
Microcontrollers - ST10F273M-4T3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST10F273M-4T3
Microcontrollers ST10F273M-4T3
IC MCU 16BIT 512KB FLASH 144TQFP

IC MCU 16BIT 512KB FLASH 144TQFP

Supplier's Site Datasheet
Microcontrollers - ST10F273M-4T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F273M-4T3
Microcontrollers ST10F273M-4T3
ST10 ST10 Microcontroller IC 16-Bit 40MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ST10 ST10 Microcontroller IC 16-Bit 40MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 030948-ST10F273M-4T3 685-ST10F273M-4T3 ST10F273M-4T3 ST10F273M-4T3 ST10F273M-4T3 ST10F273M-4T3 ST10F273M-4T3
Product Name Embedded - Embedded - Microcontrollers - ST10F273M-4T3 16-bit Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 512 KB 36 KB 36 KB 36 KB 36 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 879-BCM20733A3KML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature 0 to 70 C (32 to 158 F)
View Details