STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F273M-4QR3

Description
Win Source Part Number: 1263331-ST10F273M-4Q R3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST10 Core Processor: ST10 Speed: 40MHz Package: Tape & Reel (TR) Standard Package: 200 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Package / Case: 144-BQFP Supplier Device Package: 144-PQFP (28x28) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST10
Request a Quote Datasheet
Description
Win Source Part Number: 1263331-ST10F273M-4Q R3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST10 Core Processor: ST10 Speed: 40MHz Package: Tape & Reel (TR) Standard Package: 200 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Package / Case: 144-BQFP Supplier Device Package: 144-PQFP (28x28) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263331-ST10F273M-4QR3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263331-ST10F273M-4QR3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263331-ST10F273M-4QR3
Win Source Part Number: 1263331-ST10F273M-4Q R3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST10 Core Processor: ST10 Speed: 40MHz Package: Tape & Reel (TR) Standard Package: 200 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Package / Case: 144-BQFP Supplier Device Package: 144-PQFP (28x28) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST10

Win Source Part Number: 1263331-ST10F273M-4QR3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST10
Core Processor: ST10
Speed: 40MHz
Package: Tape & Reel (TR)
Standard Package: 200
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Package / Case: 144-BQFP
Supplier Device Package: 144-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST10

Buy Now Datasheet
Singapore, Singapore
16-bit Embedded Microcontroller MCU
685-ST10F273M-4QR3
16-bit Embedded Microcontroller MCU 685-ST10F273M-4QR3
16-bit MCU with 512 Kbyte Flash memory and 36 Kbyte RAM Product overview: ST10F273M-4QR3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F273M-4QR3 can be used for catalog matching and distributor lookup.

16-bit MCU with 512 Kbyte Flash memory and 36 Kbyte RAM Product overview: ST10F273M-4QR3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F273M-4QR3 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - ST10F273M-4QR3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F273M-4QR3
Embedded - Microcontrollers ST10F273M-4QR3
IC MCU 16BIT 512KB FLASH 144PQFP

IC MCU 16BIT 512KB FLASH 144PQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F273M-4QR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F273M-4QR3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F273M-4QR3
IC MCU 16BIT 512KB FLASH 144PQFP

IC MCU 16BIT 512KB FLASH 144PQFP

Supplier's Site
Microcontrollers - ST10F273M-4QR3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F273M-4QR3
Microcontrollers ST10F273M-4QR3
ST10 ST10 Microcontroller IC 16-Bit 40MHz 512KB (512K x 8) FLASH 144-PQFP (28x28)

ST10 ST10 Microcontroller IC 16-Bit 40MHz 512KB (512K x 8) FLASH 144-PQFP (28x28)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263331-ST10F273M-4QR3 685-ST10F273M-4QR3 ST10F273M-4QR3 ST10F273M-4QR3 ST10F273M-4QR3
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 40 MHz 40 MHz 40 MHz
RAM 512 KB 36 KB 36 KB 36 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 4.5 to 5.5 volts 5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7865AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details