16-Bit 40MHz FLASH MCU, LQFP, 256KB Flash, 20KB RAM, 5V Product overview: ST10F272Z2T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 256KB, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 256KB, 20KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F272Z2T3 can be used for catalog matching and distributor lookup.
ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH
IC MCU 16BIT 256KB FLASH 144LQFP
IC MCU 16BIT 256KB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST10F272Z2T3 | ST10F272Z2T3 | ST10F272Z2T3 | ST10F272Z2T3 |
| Product Name | 16-bit 40MHz 256KB 20KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 20 KB | 20 KB | 20 KB | |
| Supply Voltage | 5 volts | 5.5 volts | ||
| Serial Interface | I2C, CAN, UART, USART, EBI/EMI | |||
| Package Type | Other; LQFP | QFP; Other; 144-LQFP | Other; 144-LQFP |