STMicroelectronics, Inc. Microcontrollers ST10F272M-4TR3

Description
ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST10F272M-4TR3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST10F272M-4TR3-ND
Microcontrollers ST10F272M-4TR3-ND
ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
16-bit 40MHz 256KB 20KB Embedded Microcontroller MCU - 685-ST10F272M-4TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 40MHz 256KB 20KB Embedded Microcontroller MCU
685-ST10F272M-4TR3
16-bit 40MHz 256KB 20KB Embedded Microcontroller MCU 685-ST10F272M-4TR3
16-bit MCU, 40MHz, 256KB Flash, 20KB RAM, LQFP, 5V Product overview: ST10F272M-4TR3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 256KB, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 256KB, 20KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F272M-4TR3 can be used for catalog matching and distributor lookup.

16-bit MCU, 40MHz, 256KB Flash, 20KB RAM, LQFP, 5V Product overview: ST10F272M-4TR3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 256KB, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 256KB, 20KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F272M-4TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263327-ST10F272M-4TR3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263327-ST10F272M-4TR3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263327-ST10F272M-4TR3
Win Source Part Number: 1263327-ST10F272M-4T R3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST10 Core Processor: ST10 Speed: 40MHz Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST10F Product Status: Obsolete

Win Source Part Number: 1263327-ST10F272M-4TR3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST10
Core Processor: ST10
Speed: 40MHz
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST10F
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - ST10F272M-4TR3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F272M-4TR3
Microcontrollers ST10F272M-4TR3
ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F272M-4TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F272M-4TR3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F272M-4TR3
IC MCU 16BIT 256KB FLASH 144TQFP

IC MCU 16BIT 256KB FLASH 144TQFP

Supplier's Site
Embedded - Microcontrollers - ST10F272M-4TR3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F272M-4TR3
Embedded - Microcontrollers ST10F272M-4TR3
IC MCU 16BIT 256KB FLASH 144TQFP

IC MCU 16BIT 256KB FLASH 144TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST10F272M-4TR3-ND 685-ST10F272M-4TR3 1263327-ST10F272M-4TR3 ST10F272M-4TR3 ST10F272M-4TR3 ST10F272M-4TR3
Product Name Microcontrollers 16-bit 40MHz 256KB 20KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 24x10b
RAM 20 KB 20 KB 256 KB 20 KB 20 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C0005302900 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers