STMicroelectronics, Inc. Microcontrollers ST10F272M-4QR3

Description
ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet
Description
ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST10F272M-4QR3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST10F272M-4QR3-ND
Microcontrollers ST10F272M-4QR3-ND
ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH

ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
16-bit 40MHz 256KB 20KB Embedded Microcontroller MCU
685-ST10F272M-4QR3
16-bit 40MHz 256KB 20KB Embedded Microcontroller MCU 685-ST10F272M-4QR3
16-Bit 40MHz FLASH MCU, 256KB, 20KB RAM, 111 I/O, BQFP Product overview: ST10F272M-4QR3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 256KB, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 256KB, 20KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F272M-4QR3 can be used for catalog matching and distributor lookup.

16-Bit 40MHz FLASH MCU, 256KB, 20KB RAM, 111 I/O, BQFP Product overview: ST10F272M-4QR3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 256KB, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 256KB, 20KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F272M-4QR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263326-ST10F272M-4QR3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263326-ST10F272M-4QR3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263326-ST10F272M-4QR3
Win Source Part Number: 1263326-ST10F272M-4Q R3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST10 Core Processor: ST10 Speed: 40MHz Package: Tape & Reel (TR) Standard Package: 200 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Package / Case: 144-BQFP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST10F Product Status: Obsolete

Win Source Part Number: 1263326-ST10F272M-4QR3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST10
Core Processor: ST10
Speed: 40MHz
Package: Tape & Reel (TR)
Standard Package: 200
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Package / Case: 144-BQFP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST10F
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F272M-4QR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F272M-4QR3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F272M-4QR3
IC MCU 16BIT 256KB FLASH 144QFP

IC MCU 16BIT 256KB FLASH 144QFP

Supplier's Site
Embedded - Microcontrollers - ST10F272M-4QR3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F272M-4QR3
Embedded - Microcontrollers ST10F272M-4QR3
IC MCU 16BIT 256KB FLASH 144QFP

IC MCU 16BIT 256KB FLASH 144QFP

Supplier's Site Datasheet
Microcontrollers - ST10F272M-4QR3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F272M-4QR3
Microcontrollers ST10F272M-4QR3
ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH

ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST10F272M-4QR3-ND 685-ST10F272M-4QR3 1263326-ST10F272M-4QR3 ST10F272M-4QR3 ST10F272M-4QR3 ST10F272M-4QR3
Product Name Microcontrollers 16-bit 40MHz 256KB 20KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 24x10b
RAM 20 KB 20 KB 256 KB 20 KB 20 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
 - C167CRL33MHAKXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers