STMicroelectronics, Inc. 16-bit 40MHz 256KB Embedded Microcontroller MCU ST10F269Z2Q6

Description
16-bit MCU, 40MHz, 256KB FLASH, 111 I/O, PQFP Product overview: ST10F269Z2Q6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F269Z2Q6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-bit MCU, 40MHz, 256KB FLASH, 111 I/O, PQFP Product overview: ST10F269Z2Q6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F269Z2Q6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 40MHz 256KB Embedded Microcontroller MCU - 685-ST10F269Z2Q6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 40MHz 256KB Embedded Microcontroller MCU
685-ST10F269Z2Q6
16-bit 40MHz 256KB Embedded Microcontroller MCU 685-ST10F269Z2Q6
16-bit MCU, 40MHz, 256KB FLASH, 111 I/O, PQFP Product overview: ST10F269Z2Q6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F269Z2Q6 can be used for catalog matching and distributor lookup.

16-bit MCU, 40MHz, 256KB FLASH, 111 I/O, PQFP Product overview: ST10F269Z2Q6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F269Z2Q6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST10F269Z2Q6 - 030947-ST10F269Z2Q6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST10F269Z2Q6
030947-ST10F269Z2Q6
Embedded - Embedded - Microcontrollers - ST10F269Z2Q6 030947-ST10F269Z2Q6
Manufacturer: STMicroelectronics Win Source Part Number: 030947-ST10F269Z2Q6 Packaging: Tray Core Processor: ST10 Number of I/O: 111 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Family Name: ST10F269Z2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-BQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 12K x 8 Alternative Parts (Cross-Reference): SAK-C167CR-LMHA+; ST10F269Z2Q6/TR; ST10F269Z2Q3; SAKC167CSLMCAT; SAK-C167CR-16R33M; SAB-C167-LM; SAKC167CSL40MCATR ; Introduction Date: September 26, 2003 ECCN: 3A991.a.2 Country of Origin: Malta Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: STMicroelectronics
Win Source Part Number: 030947-ST10F269Z2Q6
Packaging: Tray
Core Processor: ST10
Number of I/O: 111
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Family Name: ST10F269Z2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 144-BQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 12K x 8
Alternative Parts (Cross-Reference): SAK-C167CR-LMHA+; ST10F269Z2Q6/TR; ST10F269Z2Q3; SAKC167CSLMCAT; SAK-C167CR-16R33M; SAB-C167-LM; SAKC167CSL40MCATR ;
Introduction Date: September 26, 2003
ECCN: 3A991.a.2
Country of Origin: Malta
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
Microcontrollers - ST10F269Z2Q6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F269Z2Q6
Microcontrollers ST10F269Z2Q6
ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F269Z2Q6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F269Z2Q6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F269Z2Q6
IC MCU 16BIT 256KB FLASH 144LQFP

IC MCU 16BIT 256KB FLASH 144LQFP

Supplier's Site
Microcontrollers - ST10F269Z2Q6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST10F269Z2Q6
Microcontrollers ST10F269Z2Q6
IC MCU 16BIT 256KB FLASH 144LQFP

IC MCU 16BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ST10F269Z2Q6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F269Z2Q6
Embedded - Microcontrollers ST10F269Z2Q6
IC MCU 16BIT 256KB FLASH 144LQFP

IC MCU 16BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST10F269Z2Q6 030947-ST10F269Z2Q6 ST10F269Z2Q6 ST10F269Z2Q6 ST10F269Z2Q6 ST10F269Z2Q6
Product Name 16-bit 40MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST10F269Z2Q6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 12 KB 256 KB 12 KB 12 KB 12 KB
Supply Voltage 5 volts 4.5 to 5.5 volts 5.5 volts 4.5 to 5.5 volts
Serial Interface UART, USART, EBI/EMI, CAN
Package Type Other; PQFP QFP; Other; 144-LQFP Other; 144-LQFP QFP; Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CD3215C00ZBHR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details